Edmund Optics Inc. PCX Condenser Lens 100mm Dia x 200mm Focal Length NT27-501

Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.
Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Condenser Lens 100mm Dia x 200mm Focal Length
NT27-501
PCX Condenser Lens 100mm Dia x 200mm Focal Length NT27-501
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT27-501
Product Name PCX Condenser Lens 100mm Dia x 200mm Focal Length
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-127-R521-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -52.1 mm (-2.05 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details