Edgetech Instruments Inc. SENTRY Compressed Air System Monitor and Alarm SENTRY 100

Description
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp and pulsing horn plus an alarm relay contact that activate when a programmable, low pressure or high dew/frost point alarm trip point is detected. Either condition triggers the alarms. It also has a local display of the measured pressure and dew/frost point of the compressed air system plus 4 to 20 mA analog outputs, one each for measured pressure and dew/frost point at atmospheric pressure. The SENTRY is a complete system, ready for out-of-the-box installation. All Edgetech Instruments dew/frost point monitors are manufactured and supported in the USA in a modern, ISO 9001:2015 registered facility with ISO/IEC 17025:2005 accredited calibration laboratory. Detects upset conditions in compressed air systems Constantly monitors pressure and dew/frost point temperature Strobe lamp and pulsing audible alarms for low pressure or high dew/frost point alert Displays dew/frost point and pressure on panel meter NIST traceable calibration certificate Field replaceable Smart Sensor Tip Alarm relay and 4 to 20 mA outputs Complete system, ready for installation
Datasheet
Description
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp and pulsing horn plus an alarm relay contact that activate when a programmable, low pressure or high dew/frost point alarm trip point is detected. Either condition triggers the alarms. It also has a local display of the measured pressure and dew/frost point of the compressed air system plus 4 to 20 mA analog outputs, one each for measured pressure and dew/frost point at atmospheric pressure. The SENTRY is a complete system, ready for out-of-the-box installation. All Edgetech Instruments dew/frost point monitors are manufactured and supported in the USA in a modern, ISO 9001:2015 registered facility with ISO/IEC 17025:2005 accredited calibration laboratory. Detects upset conditions in compressed air systems Constantly monitors pressure and dew/frost point temperature Strobe lamp and pulsing audible alarms for low pressure or high dew/frost point alert Displays dew/frost point and pressure on panel meter NIST traceable calibration certificate Field replaceable Smart Sensor Tip Alarm relay and 4 to 20 mA outputs Complete system, ready for installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENTRY Compressed Air System Monitor and Alarm - SENTRY 100 - Edgetech Instruments Inc.
Hudson, MA, United States
SENTRY Compressed Air System Monitor and Alarm
SENTRY 100
SENTRY Compressed Air System Monitor and Alarm SENTRY 100
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp and pulsing horn plus an alarm relay contact that activate when a programmable, low pressure or high dew/frost point alarm trip point is detected. Either condition triggers the alarms. It also has a local display of the measured pressure and dew/frost point of the compressed air system plus 4 to 20 mA analog outputs, one each for measured pressure and dew/frost point at atmospheric pressure. The SENTRY is a complete system, ready for out-of-the-box installation. All Edgetech Instruments dew/frost point monitors are manufactured and supported in the USA in a modern, ISO 9001:2015 registered facility with ISO/IEC 17025:2005 accredited calibration laboratory. Detects upset conditions in compressed air systems Constantly monitors pressure and dew/frost point temperature Strobe lamp and pulsing audible alarms for low pressure or high dew/frost point alert Displays dew/frost point and pressure on panel meter NIST traceable calibration certificate Field replaceable Smart Sensor Tip Alarm relay and 4 to 20 mA outputs Complete system, ready for installation

The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks.

The SENTRY features a strobe lamp and pulsing horn plus an alarm relay contact that activate when a programmable, low pressure or high dew/frost point alarm trip point is detected. Either condition triggers the alarms. It also has a local display of the measured pressure and dew/frost point of the compressed air system plus 4 to 20 mA analog outputs, one each for measured pressure and dew/frost point at atmospheric pressure. The SENTRY is a complete system, ready for out-of-the-box installation.

All Edgetech Instruments dew/frost point monitors are manufactured and supported in the USA in a modern, ISO 9001:2015 registered facility with ISO/IEC 17025:2005 accredited calibration laboratory.

  • Detects upset conditions in compressed air systems
  • Constantly monitors pressure and dew/frost point temperature
  • Strobe lamp and pulsing audible alarms for low pressure or high dew/frost point alert
  • Displays dew/frost point and pressure on panel meter
  • NIST traceable calibration certificate
  • Field replaceable Smart Sensor Tip
  • Alarm relay and 4 to 20 mA outputs
  • Complete system, ready for installation
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number SENTRY 100
Product Name SENTRY Compressed Air System Monitor and Alarm
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; Moisture Content; DewPoint; Pressure
Form Factor Transmitter; Meter; Transmitter
Dew Point Range -40 to 203 F (-40 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details