Edgetech Instruments Inc. Portable Industrial Duty Hygrometer PDM75-X3

Description
Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application needs. A modular chilled mirror sensor configured to meet your dew point requirements and the chemical resistivity of background gases. Choose the customized sampling system designed to match your process requirements. Select the best user interface options to meet your needs. PDM75-X3 offers Primary Standard Measurement Technique that is NIST Traceable. PDM75-X3 is available with RS-232 Serial Interface, two User Configurable Relay Alarms, and Analog Voltage or 4-20mA outputs. PDM75-X3 can be configured for positive pressure sample gas or designed to extract a gas sample using an integrated vacuum pump. It comes standard with a quick-disconnect, adjustable sample flowmeter. Chemical Resistant / Low Dew Point NIST Traceable Primary Standard Chilled Mirror Wide Measurement Ranges: –70°C to +70°C Automatic Balance Control Rugged, High Impact Portable Case Multiple Interface Options Choice in Sampling Systems Plug n’ Play Operation
Datasheet
Description
Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application needs. A modular chilled mirror sensor configured to meet your dew point requirements and the chemical resistivity of background gases. Choose the customized sampling system designed to match your process requirements. Select the best user interface options to meet your needs. PDM75-X3 offers Primary Standard Measurement Technique that is NIST Traceable. PDM75-X3 is available with RS-232 Serial Interface, two User Configurable Relay Alarms, and Analog Voltage or 4-20mA outputs. PDM75-X3 can be configured for positive pressure sample gas or designed to extract a gas sample using an integrated vacuum pump. It comes standard with a quick-disconnect, adjustable sample flowmeter. Chemical Resistant / Low Dew Point NIST Traceable Primary Standard Chilled Mirror Wide Measurement Ranges: –70°C to +70°C Automatic Balance Control Rugged, High Impact Portable Case Multiple Interface Options Choice in Sampling Systems Plug n’ Play Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Industrial Duty Hygrometer - PDM75-X3 - Edgetech Instruments Inc.
Hudson, MA, United States
Portable Industrial Duty Hygrometer
PDM75-X3
Portable Industrial Duty Hygrometer PDM75-X3
Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application needs. A modular chilled mirror sensor configured to meet your dew point requirements and the chemical resistivity of background gases. Choose the customized sampling system designed to match your process requirements. Select the best user interface options to meet your needs. PDM75-X3 offers Primary Standard Measurement Technique that is NIST Traceable. PDM75-X3 is available with RS-232 Serial Interface, two User Configurable Relay Alarms, and Analog Voltage or 4-20mA outputs. PDM75-X3 can be configured for positive pressure sample gas or designed to extract a gas sample using an integrated vacuum pump. It comes standard with a quick-disconnect, adjustable sample flowmeter. Chemical Resistant / Low Dew Point NIST Traceable Primary Standard Chilled Mirror Wide Measurement Ranges: –70°C to +70°C Automatic Balance Control Rugged, High Impact Portable Case Multiple Interface Options Choice in Sampling Systems Plug n’ Play Operation

Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use.

Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your application needs. A modular chilled mirror sensor configured to meet your dew point requirements and the chemical resistivity of background gases. Choose the customized sampling system designed to match your process requirements. Select the best user interface options to meet your needs.

PDM75-X3 offers Primary Standard Measurement Technique that is NIST Traceable.

PDM75-X3 is available with RS-232 Serial Interface, two User Configurable Relay Alarms, and Analog Voltage or 4-20mA outputs.

PDM75-X3 can be configured for positive pressure sample gas or designed to extract a gas sample using an integrated vacuum pump. It comes standard with a quick-disconnect, adjustable sample flowmeter.

  • Chemical Resistant / Low Dew Point
  • NIST Traceable Primary Standard Chilled Mirror
  • Wide Measurement Ranges: –70°C to +70°C
  • Automatic Balance Control
  • Rugged, High Impact Portable Case
  • Multiple Interface Options
  • Choice in Sampling Systems
  • Plug n’ Play Operation
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number PDM75-X3
Product Name Portable Industrial Duty Hygrometer
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; Moisture Content; DewPoint
Form Factor Portable
Dew Point Range -94 to 167 F (-70 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details