Edgetech Instruments Inc. Heated Dew Point System DPS3

Description
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve, assorted tubing and fittings all contained in a heated, temperature controlled NEMA-4 enclosure. The DPS series heated hygrometers are available in multiple configurations with the following options: Automatic Blow-Back Filter: reverse pulse the sample filter to expel accumulated particulates Low Sample Flow Detection: ensure a reliable sample of process gas is flowing through the sensor Pressure Transducer: monitor and/or correct for dew point at pressure • Deluxe DPS Analyzer Interface using the DewMaster precision hygrometer Auto Dialer: automatically send a pre-recorded "alarm condition detected" message to up to 4 phone numbers for sensitive process monitoring Applications: Nuclear Fuel Processing Monitor Fluidized Beds (Pharma and Plastics) Fuel Cell Battery Manufacture Polymer / Plastics Processing Metals Heat Treating, furnaces, annealing, casting, ingot formation Semi-Con Furnace, RTP, silicon ingot Food and Beverage heated process
Datasheet
Description
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve, assorted tubing and fittings all contained in a heated, temperature controlled NEMA-4 enclosure. The DPS series heated hygrometers are available in multiple configurations with the following options: Automatic Blow-Back Filter: reverse pulse the sample filter to expel accumulated particulates Low Sample Flow Detection: ensure a reliable sample of process gas is flowing through the sensor Pressure Transducer: monitor and/or correct for dew point at pressure • Deluxe DPS Analyzer Interface using the DewMaster precision hygrometer Auto Dialer: automatically send a pre-recorded "alarm condition detected" message to up to 4 phone numbers for sensitive process monitoring Applications: Nuclear Fuel Processing Monitor Fluidized Beds (Pharma and Plastics) Fuel Cell Battery Manufacture Polymer / Plastics Processing Metals Heat Treating, furnaces, annealing, casting, ingot formation Semi-Con Furnace, RTP, silicon ingot Food and Beverage heated process
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heated Dew Point System - DPS3 - Edgetech Instruments Inc.
Hudson, MA, United States
Heated Dew Point System
DPS3
Heated Dew Point System DPS3
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve, assorted tubing and fittings all contained in a heated, temperature controlled NEMA-4 enclosure. The DPS series heated hygrometers are available in multiple configurations with the following options: Automatic Blow-Back Filter: reverse pulse the sample filter to expel accumulated particulates Low Sample Flow Detection: ensure a reliable sample of process gas is flowing through the sensor Pressure Transducer: monitor and/or correct for dew point at pressure • Deluxe DPS Analyzer Interface using the DewMaster precision hygrometer Auto Dialer: automatically send a pre-recorded "alarm condition detected" message to up to 4 phone numbers for sensitive process monitoring Applications: Nuclear Fuel Processing Monitor Fluidized Beds (Pharma and Plastics) Fuel Cell Battery Manufacture Polymer / Plastics Processing Metals Heat Treating, furnaces, annealing, casting, ingot formation Semi-Con Furnace, RTP, silicon ingot Food and Beverage heated process

The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve, assorted tubing and fittings all contained in a heated, temperature controlled NEMA-4 enclosure.

The DPS series heated hygrometers are available in multiple configurations with the following options:

  • Automatic Blow-Back Filter: reverse pulse the sample filter to expel accumulated particulates
  • Low Sample Flow Detection: ensure a reliable sample of process gas is flowing through the sensor
  • Pressure Transducer: monitor and/or correct for dew point at pressure • Deluxe DPS Analyzer Interface using the DewMaster precision hygrometer
  • Auto Dialer: automatically send a pre-recorded "alarm condition detected" message to up to 4 phone numbers for sensitive process monitoring

Applications:

  • Nuclear Fuel Processing
  • Monitor Fluidized Beds (Pharma and Plastics)
  • Fuel Cell
  • Battery Manufacture
  • Polymer / Plastics Processing
  • Metals Heat Treating, furnaces, annealing, casting, ingot formation
  • Semi-Con Furnace, RTP, silicon ingot
  • Food and Beverage heated process
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number DPS3
Product Name Heated Dew Point System
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; Moisture Content; DewPoint
Form Factor Instrument; Monitor
Dew Point Range -31 to 203 F (-35 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Multifunction Moisture Meter - PCE-MMK 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; Temperature
Form Factor Meter
View Details
Moisture Meters - 1919555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details