Edgetech Instruments Inc. Chilled Mirror Transmitter DewTrak II

Description
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts. NEW! Model DX primary method chilled mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet. 4 wire PRT measurement for Dew Point and AT (optional) ±0.2°C Accuracy for both Dew Point and Temperature Long term stability and repeatability RS232, bi-directional, Serial Output Electronics housed in IP65 enclosure (Wall Mount) Aluminum housing for other configurations 2 analog outputs (4-20mA / 0-5Vdc to 0-10Vdc selectable)
Datasheet
Description
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts. NEW! Model DX primary method chilled mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet. 4 wire PRT measurement for Dew Point and AT (optional) ±0.2°C Accuracy for both Dew Point and Temperature Long term stability and repeatability RS232, bi-directional, Serial Output Electronics housed in IP65 enclosure (Wall Mount) Aluminum housing for other configurations 2 analog outputs (4-20mA / 0-5Vdc to 0-10Vdc selectable)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chilled Mirror Transmitter - DewTrak II - Edgetech Instruments Inc.
Hudson, MA, United States
Chilled Mirror Transmitter
DewTrak II
Chilled Mirror Transmitter DewTrak II
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts. NEW! Model DX primary method chilled mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet. 4 wire PRT measurement for Dew Point and AT (optional) ±0.2°C Accuracy for both Dew Point and Temperature Long term stability and repeatability RS232, bi-directional, Serial Output Electronics housed in IP65 enclosure (Wall Mount) Aluminum housing for other configurations 2 analog outputs (4-20mA / 0-5Vdc to 0-10Vdc selectable)

The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc.

The DewTrak II uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts.

NEW! Model DX primary method chilled mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet.

  • 4 wire PRT measurement for Dew Point and AT (optional)
  • ±0.2°C Accuracy for both Dew Point and Temperature
  • Long term stability and repeatability
  • RS232, bi-directional, Serial Output
  • Electronics housed in IP65 enclosure (Wall Mount)
  • Aluminum housing for other configurations
  • 2 analog outputs (4-20mA / 0-5Vdc to 0-10Vdc selectable)
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number DewTrak II
Product Name Chilled Mirror Transmitter
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
Form Factor Transmitter; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
Hygrometers - 1232210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details