Edgetech Instruments Inc. Dew Point/Humidity Transmitter for Motor Octane Testing DewTrak II MO

Description
The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM D2700, D2699, D2885. It guarantees measurement compliance for allowable Humidity range between 25–50 gr/lb & Pressure 21–30 in Hg (0.1 in Hg). The DewTrak MO powered by 24Vdc and can be easily fitted to existing Knock engine systems. It is specifically designed to measure conditions required for Motor Octane (MON),& Research Octane (RON) It uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration and barometric pressure measurement of the motor intake air fuel mix. Electronics housed in IP65 enclosure 4 wire PRT measurement for Dew Point ±0.5gr/lb Accuracy for Dew Point Barometric Sensor ± 0.044 “ Hg accuracy for Barometric Pressure Long term stability and repeatability Manifold Assembly Kit LCD Display Comes with a NIST certificate of compliance Probe is installed in air tight housing with minimal resistance to intake air Can be remote mounted or integral Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts.
Datasheet
Description
The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM D2700, D2699, D2885. It guarantees measurement compliance for allowable Humidity range between 25–50 gr/lb & Pressure 21–30 in Hg (0.1 in Hg). The DewTrak MO powered by 24Vdc and can be easily fitted to existing Knock engine systems. It is specifically designed to measure conditions required for Motor Octane (MON),& Research Octane (RON) It uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration and barometric pressure measurement of the motor intake air fuel mix. Electronics housed in IP65 enclosure 4 wire PRT measurement for Dew Point ±0.5gr/lb Accuracy for Dew Point Barometric Sensor ± 0.044 “ Hg accuracy for Barometric Pressure Long term stability and repeatability Manifold Assembly Kit LCD Display Comes with a NIST certificate of compliance Probe is installed in air tight housing with minimal resistance to intake air Can be remote mounted or integral Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point/Humidity Transmitter for Motor Octane Testing - DewTrak II MO - Edgetech Instruments Inc.
Hudson, MA, United States
Dew Point/Humidity Transmitter for Motor Octane Testing
DewTrak II MO
Dew Point/Humidity Transmitter for Motor Octane Testing DewTrak II MO
The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM D2700, D2699, D2885. It guarantees measurement compliance for allowable Humidity range between 25–50 gr/lb & Pressure 21–30 in Hg (0.1 in Hg). The DewTrak MO powered by 24Vdc and can be easily fitted to existing Knock engine systems. It is specifically designed to measure conditions required for Motor Octane (MON),& Research Octane (RON) It uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration and barometric pressure measurement of the motor intake air fuel mix. Electronics housed in IP65 enclosure 4 wire PRT measurement for Dew Point ±0.5gr/lb Accuracy for Dew Point Barometric Sensor ± 0.044 “ Hg accuracy for Barometric Pressure Long term stability and repeatability Manifold Assembly Kit LCD Display Comes with a NIST certificate of compliance Probe is installed in air tight housing with minimal resistance to intake air Can be remote mounted or integral Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts.

The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM D2700, D2699, D2885. It guarantees measurement compliance for allowable Humidity range between 25–50 gr/lb & Pressure 21–30 in Hg (0.1 in Hg).

The DewTrak MO powered by 24Vdc and can be easily fitted to existing Knock engine systems. It is specifically designed to measure conditions required for Motor Octane (MON),& Research Octane (RON) It uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration and barometric pressure measurement of the motor intake air fuel mix.

  • Electronics housed in IP65 enclosure
  • 4 wire PRT measurement for Dew Point
  • ±0.5gr/lb Accuracy for Dew Point
  • Barometric Sensor
  • ± 0.044 “ Hg accuracy for Barometric Pressure
  • Long term stability and repeatability
  • Manifold Assembly Kit
  • LCD Display
  • Comes with a NIST certificate of compliance
  • Probe is installed in air tight housing with minimal resistance to intake air
  • Can be remote mounted or integral

Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts.

Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number DewTrak II MO
Product Name Dew Point/Humidity Transmitter for Motor Octane Testing
Technology ChillMirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Pressure
Form Factor Transmitter; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Hygrometers - 1232210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details