Edgetech Instruments Inc. Chilled Mirror Dew/Frost Point Hygrometer DewMaster

Description
Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95°C . (one, two or three-stage cooling) Automatic Balance Control (ABC) Automatically corrects for most mirror contaminants. Automatically re-standardizes the instrument. You choose time and interval of re-standardization, for best convenience. Increase the length of unattended operation. Dual alarm capability User programmable. Can be set for latching or auto-reset mode. Form C for greater versatility. Serial and analog outputs. RS232 communication with terminal, printer, or computer Remote programming. Data output such as dew point and alarm status. 0-5 VDC, 4-20 mA, 0-10 VDC, or 0-20mA User scalable to drive peripheral devices. Available simultaneously, one output per measurement parameter. Scalable throughout the entire operating range of psychrometric variables. Program via front panel or remote serial port. Pressure transducer input for psychrometric variable. 3 parameter measurement - dew point, temperature, pressure 3 line display and analog outputs Table top/rack mount Nema 4 housing option
Datasheet
Description
Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95°C . (one, two or three-stage cooling) Automatic Balance Control (ABC) Automatically corrects for most mirror contaminants. Automatically re-standardizes the instrument. You choose time and interval of re-standardization, for best convenience. Increase the length of unattended operation. Dual alarm capability User programmable. Can be set for latching or auto-reset mode. Form C for greater versatility. Serial and analog outputs. RS232 communication with terminal, printer, or computer Remote programming. Data output such as dew point and alarm status. 0-5 VDC, 4-20 mA, 0-10 VDC, or 0-20mA User scalable to drive peripheral devices. Available simultaneously, one output per measurement parameter. Scalable throughout the entire operating range of psychrometric variables. Program via front panel or remote serial port. Pressure transducer input for psychrometric variable. 3 parameter measurement - dew point, temperature, pressure 3 line display and analog outputs Table top/rack mount Nema 4 housing option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chilled Mirror Dew/Frost Point Hygrometer - DewMaster - Edgetech Instruments Inc.
Hudson, MA, United States
Chilled Mirror Dew/Frost Point Hygrometer
DewMaster
Chilled Mirror Dew/Frost Point Hygrometer DewMaster
Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95°C . (one, two or three-stage cooling) Automatic Balance Control (ABC) Automatically corrects for most mirror contaminants. Automatically re-standardizes the instrument. You choose time and interval of re-standardization, for best convenience. Increase the length of unattended operation. Dual alarm capability User programmable. Can be set for latching or auto-reset mode. Form C for greater versatility. Serial and analog outputs. RS232 communication with terminal, printer, or computer Remote programming. Data output such as dew point and alarm status. 0-5 VDC, 4-20 mA, 0-10 VDC, or 0-20mA User scalable to drive peripheral devices. Available simultaneously, one output per measurement parameter. Scalable throughout the entire operating range of psychrometric variables. Program via front panel or remote serial port. Pressure transducer input for psychrometric variable. 3 parameter measurement - dew point, temperature, pressure 3 line display and analog outputs Table top/rack mount Nema 4 housing option

Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller.

NIST traceable calibration certificate.

Depression range choice of either 45, 65 or 95°C . (one, two or three-stage cooling)

Automatic Balance Control (ABC) Automatically corrects for most mirror contaminants. Automatically re-standardizes the instrument. You choose time and interval of re-standardization, for best convenience. Increase the length of unattended operation.

Dual alarm capability User programmable. Can be set for latching or auto-reset mode. Form C for greater versatility.

Serial and analog outputs. RS232 communication with terminal, printer, or computer Remote programming. Data output such as dew point and alarm status.

0-5 VDC, 4-20 mA, 0-10 VDC, or 0-20mA User scalable to drive peripheral devices. Available simultaneously, one output per measurement parameter. Scalable throughout the entire operating range of psychrometric variables. Program via front panel or remote serial port.

Pressure transducer input for psychrometric variable.

  • 3 parameter measurement - dew point, temperature, pressure
  • 3 line display and analog outputs
  • Table top/rack mount
  • Nema 4 housing option
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number DewMaster
Product Name Chilled Mirror Dew/Frost Point Hygrometer
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
Form Factor Analyzer; Instrument; Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details