Edgetech Instruments Inc. Portable Dew Point Monitor 1500

Description
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package. Simply attach the sample line, adjust the flow with the integral flow meter and turn on the power. Within minutes you will be collecting field dew/frost point data with the same chilled mirror accuracy of a laboratory standard hygrometer. With a nominal battery life of 12 hours, you will be able to collect data for the entire shift or spot check your processes for several days without recharging. The Model 1500 is highly regarded by calibration technicians and manufacturing personnel for its quick dry down, fast response and long life. It can be fitted with a precision air temperature sensor and pressure transducer, and either locally or remotely mounted Edgetech Instruments D-Probe or S-Series chilled mirror sensors. All Edgetech Instruments hygrometers are manufactured, calibrated and supported in the USA in a modern, ISO 9001:2015 registered facility and calibrated in an ISO/IEC 17025:2005 accredited calibration laboratory. All calibrations are traceable to NIST. Features Primary method chilled mirror sensor provides high accuracy dew/frost point temperature measurement Automatic Balance Control mode provides automatic correction for optics contaminants Temperature measurement option for live relative humidity measurement Pressure measurement option for live parts per million by volume measurement Current or voltage outputs, RS-232 optional User programmable alarm functions Internal vacuum pump to pull sample
Datasheet
Description
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package. Simply attach the sample line, adjust the flow with the integral flow meter and turn on the power. Within minutes you will be collecting field dew/frost point data with the same chilled mirror accuracy of a laboratory standard hygrometer. With a nominal battery life of 12 hours, you will be able to collect data for the entire shift or spot check your processes for several days without recharging. The Model 1500 is highly regarded by calibration technicians and manufacturing personnel for its quick dry down, fast response and long life. It can be fitted with a precision air temperature sensor and pressure transducer, and either locally or remotely mounted Edgetech Instruments D-Probe or S-Series chilled mirror sensors. All Edgetech Instruments hygrometers are manufactured, calibrated and supported in the USA in a modern, ISO 9001:2015 registered facility and calibrated in an ISO/IEC 17025:2005 accredited calibration laboratory. All calibrations are traceable to NIST. Features Primary method chilled mirror sensor provides high accuracy dew/frost point temperature measurement Automatic Balance Control mode provides automatic correction for optics contaminants Temperature measurement option for live relative humidity measurement Pressure measurement option for live parts per million by volume measurement Current or voltage outputs, RS-232 optional User programmable alarm functions Internal vacuum pump to pull sample
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Dew Point Monitor - 1500 - Edgetech Instruments Inc.
Hudson, MA, United States
Portable Dew Point Monitor
1500
Portable Dew Point Monitor 1500
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package. Simply attach the sample line, adjust the flow with the integral flow meter and turn on the power. Within minutes you will be collecting field dew/frost point data with the same chilled mirror accuracy of a laboratory standard hygrometer. With a nominal battery life of 12 hours, you will be able to collect data for the entire shift or spot check your processes for several days without recharging. The Model 1500 is highly regarded by calibration technicians and manufacturing personnel for its quick dry down, fast response and long life. It can be fitted with a precision air temperature sensor and pressure transducer, and either locally or remotely mounted Edgetech Instruments D-Probe or S-Series chilled mirror sensors. All Edgetech Instruments hygrometers are manufactured, calibrated and supported in the USA in a modern, ISO 9001:2015 registered facility and calibrated in an ISO/IEC 17025:2005 accredited calibration laboratory. All calibrations are traceable to NIST. Features Primary method chilled mirror sensor provides high accuracy dew/frost point temperature measurement Automatic Balance Control mode provides automatic correction for optics contaminants Temperature measurement option for live relative humidity measurement Pressure measurement option for live parts per million by volume measurement Current or voltage outputs, RS-232 optional User programmable alarm functions Internal vacuum pump to pull sample

A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use.

The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package.

Simply attach the sample line, adjust the flow with the integral flow meter and turn on the power. Within minutes you will be collecting field dew/frost point data with the same chilled mirror accuracy of a laboratory standard hygrometer. With a nominal battery life of 12 hours, you will be able to collect data for the entire shift or spot check your processes for several days without recharging.

The Model 1500 is highly regarded by calibration technicians and manufacturing personnel for its quick dry down, fast response and long life. It can be fitted with a precision air temperature sensor and pressure transducer, and either locally or remotely mounted Edgetech Instruments D-Probe or S-Series chilled mirror sensors.

All Edgetech Instruments hygrometers are manufactured, calibrated and supported in the USA in a modern, ISO 9001:2015 registered facility and calibrated in an ISO/IEC 17025:2005 accredited calibration laboratory. All calibrations are traceable to NIST.

Features

  • Primary method chilled mirror sensor provides high accuracy dew/frost point temperature measurement
  • Automatic Balance Control mode provides automatic correction for optics contaminants
  • Temperature measurement option for live relative humidity measurement
  • Pressure measurement option for live parts per million by volume measurement
  • Current or voltage outputs, RS-232 optional
  • User programmable alarm functions
  • Internal vacuum pump to pull sample
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Moisture Meters
Product Number 1500
Product Name Portable Dew Point Monitor
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Self Calibrating; Battery Powered
Variables Measured Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
Form Factor Instrument; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Hygrometers - 2410542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details