EdgeRunner Multiplicity™ KVM Software ESD-SDS-W1220

Description
2 Port KVM Switch and 8 Port KM switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 8 Port KM switch mode (keyboard and mouse) controls PCs with their own monitors - KVM switch mode and KM switch mode can be simultaneously active - Flexible deployment enables mixed one-to-many and many-to-one configurations - Audio switched independent of the PC being controlled by keyboard - On-screen display of connected PC desktops enables switching by mouse click, hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with extended desktop multiple monitors On-screen display of active thumbnail images from KVM connected PCs are clicked to transfer control KM switch mode enables each PC to use their own monitors; use the mouse to transfer control Drag/drop and copy/paste files and folders between PCs Transfer audio between PC's independent of the PC with focus No new switches, cables or extenders required No distance limitations Product Overview Multiplicity software is installed on PCs with access over a network, internet or VPN to create a virtual IP KVM switch (keyboard/video/mous e) with two modes of operation. In seamless KM switch mode the mouse moves freely across multiple PCs each with their own monitor(s). In IP KVM switch mode remote PC s can be controlled from a primary PC while sharing the same monitor(s), keyboard and mouse. Seamless KM mode and remote IP KVM modes can be simultaneously active. Fast Simple Install (1) Download and install the software on your PCs. (2) Follow setup instructions to identify the PCs to be controlled (5 minutes). Only the primary controlling PCs require a license Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012
Description
2 Port KVM Switch and 8 Port KM switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 8 Port KM switch mode (keyboard and mouse) controls PCs with their own monitors - KVM switch mode and KM switch mode can be simultaneously active - Flexible deployment enables mixed one-to-many and many-to-one configurations - Audio switched independent of the PC being controlled by keyboard - On-screen display of connected PC desktops enables switching by mouse click, hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with extended desktop multiple monitors On-screen display of active thumbnail images from KVM connected PCs are clicked to transfer control KM switch mode enables each PC to use their own monitors; use the mouse to transfer control Drag/drop and copy/paste files and folders between PCs Transfer audio between PC's independent of the PC with focus No new switches, cables or extenders required No distance limitations Product Overview Multiplicity software is installed on PCs with access over a network, internet or VPN to create a virtual IP KVM switch (keyboard/video/mous e) with two modes of operation. In seamless KM switch mode the mouse moves freely across multiple PCs each with their own monitor(s). In IP KVM switch mode remote PC s can be controlled from a primary PC while sharing the same monitor(s), keyboard and mouse. Seamless KM mode and remote IP KVM modes can be simultaneously active. Fast Simple Install (1) Download and install the software on your PCs. (2) Follow setup instructions to identify the PCs to be controlled (5 minutes). Only the primary controlling PCs require a license Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012

Suppliers

Company
Product
Description
Supplier Links
Multiplicity™ KVM Software - ESD-SDS-W1220 - EdgeRunner
Plymouth, MI, USA
Multiplicity™ KVM Software
ESD-SDS-W1220
Multiplicity™ KVM Software ESD-SDS-W1220
2 Port KVM Switch and 8 Port KM switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 8 Port KM switch mode (keyboard and mouse) controls PCs with their own monitors - KVM switch mode and KM switch mode can be simultaneously active - Flexible deployment enables mixed one-to-many and many-to-one configurations - Audio switched independent of the PC being controlled by keyboard - On-screen display of connected PC desktops enables switching by mouse click, hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with extended desktop multiple monitors On-screen display of active thumbnail images from KVM connected PCs are clicked to transfer control KM switch mode enables each PC to use their own monitors; use the mouse to transfer control Drag/drop and copy/paste files and folders between PCs Transfer audio between PC's independent of the PC with focus No new switches, cables or extenders required No distance limitations Product Overview Multiplicity software is installed on PCs with access over a network, internet or VPN to create a virtual IP KVM switch (keyboard/video/mous e) with two modes of operation. In seamless KM switch mode the mouse moves freely across multiple PCs each with their own monitor(s). In IP KVM switch mode remote PC s can be controlled from a primary PC while sharing the same monitor(s), keyboard and mouse. Seamless KM mode and remote IP KVM modes can be simultaneously active. Fast Simple Install (1) Download and install the software on your PCs. (2) Follow setup instructions to identify the PCs to be controlled (5 minutes). Only the primary controlling PCs require a license Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012

2 Port KVM Switch and 8 Port KM switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC)

- 2 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse

- 8 Port KM switch mode (keyboard and mouse) controls PCs with their own monitors

- KVM switch mode and KM switch mode can be simultaneously active

- Flexible deployment enables mixed one-to-many and many-to-one configurations

- Audio switched independent of the PC being controlled by keyboard

- On-screen display of connected PC desktops enables switching by mouse click, hot-key and touch

- Software KVM switch: No new switches, cables or extenders required or distance limitations

Product Features

  • Ultra-fast control switching speed
  • Supports headless PC (no monitors) and virtual machines (VMs)
  • Fast, high quality video transfer between a full range of monitor resolutions
  • Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2)
  • Compatible with extended desktop multiple monitors
  • On-screen display of active thumbnail images from KVM connected PCs are clicked to transfer control
  • KM switch mode enables each PC to use their own monitors; use the mouse to transfer control
  • Drag/drop and copy/paste files and folders between PCs
  • Transfer audio between PC's independent of the PC with focus
  • No new switches, cables or extenders required
  • No distance limitations

Product Overview

Multiplicity software is installed on PCs with access over a network, internet or VPN to create a virtual IP KVM switch (keyboard/video/mouse) with two modes of operation. In seamless KM switch mode the mouse moves freely across multiple PCs each with their own monitor(s). In IP KVM switch mode remote PC s can be controlled from a primary PC while sharing the same monitor(s), keyboard and mouse. Seamless KM mode and remote IP KVM modes can be simultaneously active.

Fast Simple Install

(1) Download and install the software on your PCs.
(2) Follow setup instructions to identify the PCs to be controlled (5 minutes).

Only the primary controlling PCs require a license

Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012

Supplier's Site

Technical Specifications

  EdgeRunner
Product Category KVM Switch Software
Product Number ESD-SDS-W1220
Product Name Multiplicity™ KVM Software
Unlock Full Specs
to access all available technical data

Similar Products