Edgen Murray Structural/Plate

Description
For the exploration and production of oil and gas from offshore fields, materials must withstand high mechanical stress, pressures and extremes of temperature. Our product range of high grade plates, pipes and sections includes products that meet or exceed international specifications and encompass a wide range of grades within those codes. Our steel offerings include structural, offshore, wear resistant, high and ultra high strength, boiler and pressure vessel and shipbuilding steels sourced from premium international mills and accredited by independent third party inspectors and can be supplied with requested information regarding weldability data and fracture mechanics. Structural steel materials are offered in many supply conditions including: Quenched & Tempered (Q&T) Normalised Thermo Mechanically Control Rolled (TMCP) As Rolled Additionally certain steels can be tested in the Simulated Post Weld Heat Treated condition (PWHT) Our primary Structural Steel Products are: Steel Plates - up to 200mm/8 inch thick Structural Beams - up to 914mm/36 inch Welded Pipe - Submerged Arc Welded (SAW), up to 1219mm/48 inch Seamless Pipe - Hot Finished Seamless (HFS) up to 610mm/24 inch O.D. Hollow Sections - square (SHS) and rectangular (RHS) up to 508mm/20 inch Angles - rolled steel angles (RSA) up to 200mm/8 inch
Description
For the exploration and production of oil and gas from offshore fields, materials must withstand high mechanical stress, pressures and extremes of temperature. Our product range of high grade plates, pipes and sections includes products that meet or exceed international specifications and encompass a wide range of grades within those codes. Our steel offerings include structural, offshore, wear resistant, high and ultra high strength, boiler and pressure vessel and shipbuilding steels sourced from premium international mills and accredited by independent third party inspectors and can be supplied with requested information regarding weldability data and fracture mechanics. Structural steel materials are offered in many supply conditions including: Quenched & Tempered (Q&T) Normalised Thermo Mechanically Control Rolled (TMCP) As Rolled Additionally certain steels can be tested in the Simulated Post Weld Heat Treated condition (PWHT) Our primary Structural Steel Products are: Steel Plates - up to 200mm/8 inch thick Structural Beams - up to 914mm/36 inch Welded Pipe - Submerged Arc Welded (SAW), up to 1219mm/48 inch Seamless Pipe - Hot Finished Seamless (HFS) up to 610mm/24 inch O.D. Hollow Sections - square (SHS) and rectangular (RHS) up to 508mm/20 inch Angles - rolled steel angles (RSA) up to 200mm/8 inch

Suppliers

Company
Product
Description
Supplier Links
For the exploration and production of oil and gas from offshore fields, materials must withstand high mechanical stress, pressures and extremes of temperature. Our product range of high grade plates, pipes and sections includes products that meet or exceed international specifications and encompass a wide range of grades within those codes. Our steel offerings include structural, offshore, wear resistant, high and ultra high strength, boiler and pressure vessel and shipbuilding steels sourced from premium international mills and accredited by independent third party inspectors and can be supplied with requested information regarding weldability data and fracture mechanics. Structural steel materials are offered in many supply conditions including: Quenched & Tempered (Q&T) Normalised Thermo Mechanically Control Rolled (TMCP) As Rolled Additionally certain steels can be tested in the Simulated Post Weld Heat Treated condition (PWHT) Our primary Structural Steel Products are: Steel Plates - up to 200mm/8 inch thick Structural Beams - up to 914mm/36 inch Welded Pipe - Submerged Arc Welded (SAW), up to 1219mm/48 inch Seamless Pipe - Hot Finished Seamless (HFS) up to 610mm/24 inch O.D. Hollow Sections - square (SHS) and rectangular (RHS) up to 508mm/20 inch Angles - rolled steel angles (RSA) up to 200mm/8 inch

For the exploration and production of oil and gas from offshore fields, materials must withstand high mechanical stress, pressures and extremes of temperature. Our product range of high grade plates, pipes and sections includes products that meet or exceed international specifications and encompass a wide range of grades within those codes.

Our steel offerings include structural, offshore, wear resistant, high and ultra high strength, boiler and pressure vessel and shipbuilding steels sourced from premium international mills and accredited by independent third party inspectors and can be supplied with requested information regarding weldability data and fracture mechanics.

Structural steel materials are offered in many supply conditions including:

  • Quenched & Tempered (Q&T)
  • Normalised
  • Thermo Mechanically Control Rolled (TMCP)
  • As Rolled
  • Additionally certain steels can be tested in the Simulated Post Weld Heat Treated condition (PWHT)

Our primary Structural Steel Products are:

  • Steel Plates - up to 200mm/8 inch thick
  • Structural Beams - up to 914mm/36 inch
  • Welded Pipe - Submerged Arc Welded (SAW), up to 1219mm/48 inch
  • Seamless Pipe - Hot Finished Seamless (HFS) up to 610mm/24 inch O.D.
  • Hollow Sections - square (SHS) and rectangular (RHS) up to 508mm/20 inch
  • Angles - rolled steel angles (RSA) up to 200mm/8 inch
Supplier's Site

Technical Specifications

  Edgen Murray
Product Category Metal Shapes and Stock
Product Number Structural/Plate
Type CarbonSteel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details