EDCOR Electronics Corporation Audio Matchers XSM10K/10K

Description
Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 10K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 10K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - XSM10K/10K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
XSM10K/10K
Audio Matchers XSM10K/10K
Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 10K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
Mathematically designed to produce a turns ratio of 1:1 for line level signals.

Primary (Input)
Designed for a balanced or unbalanced 10K Ohms line level signal.

Secondary (Output)
Designed for a balanced or unbalanced 10K Ohms line level signal.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.187" (3/16") quick disconnects.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number XSM10K/10K
Product Name Audio Matchers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1812WBT2-2 1812WBT2-2LC - 1812WBT2-2 1812WBT2-2LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 113953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
View Details