EDCOR Electronics Corporation Class X Transformers XSE10-6-10K

Description
Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 10K Ohms impedance source. Secondary (Output) The output is designed for a 6 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 10K Ohms impedance source. Secondary (Output) The output is designed for a 6 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Class X Transformers - XSE10-6-10K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Class X Transformers
XSE10-6-10K
Class X Transformers XSE10-6-10K
Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 10K Ohms impedance source. Secondary (Output) The output is designed for a 6 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current.

Primary (Input)
The input is designed for a 10K Ohms impedance source.

Secondary (Output)
The output is designed for a 6 Ohms speaker impedance.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.187" (3/16") quick disconnects.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number XSE10-6-10K
Product Name Class X Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details