EDCOR Electronics Corporation Class X Transformers XPWR127-120

Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 690V (345-0-345) at 400mA center tapped with a 60V bias, 12V at 500mA and 6.3V (3.15-0-3.15) at 7.5A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.
Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 690V (345-0-345) at 400mA center tapped with a 60V bias, 12V at 500mA and 6.3V (3.15-0-3.15) at 7.5A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Suppliers

Company
Product
Description
Supplier Links
Class X Transformers - XPWR127-120 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Class X Transformers
XPWR127-120
Class X Transformers XPWR127-120
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 690V (345-0-345) at 400mA center tapped with a 60V bias, 12V at 500mA and 6.3V (3.15-0-3.15) at 7.5A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Design
Mathematically designed to produce the specified voltage(s) when loaded.

Primary (Input)
Designed for 120V, 60Hz.

Secondary (Output)
This transformer has multiple voltage windings, 690V (345-0-345) at 400mA center tapped with a 60V bias, 12V at 500mA and 6.3V (3.15-0-3.15) at 7.5A center tapped.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are UL1015, 18 ga. lead wire.

Mounting
This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number XPWR127-120
Product Name Class X Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω - TCW2-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Pulse Transformers - 800051-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Power Transformers - F-1000U-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers