Design
Mathematically designed to produce the specified voltage(s) when loaded.
Primary (Input)
Designed for 240V, 50/60Hz.
Secondary (Output)
This transformer has multiple voltage windings, 500V (250-0-250) at 250mA center tapped and 6.3V at 4A.
Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.
The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.
The Bobbins
EDCOR's royal blue bobbin with black finishing tape.
Termination
The terminations are UL1015, 18 ga. lead wire.
Mounting
This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.
| EDCOR Electronics Corporation | |
|---|---|
| Product Category | Transformers |
| Product Number | XPWR065-240 |
| Product Name | Class X Transformers |
| Standards | RoHS |