EDCOR Electronics Corporation Class X Transformers XPP25-4-7.6K

Description
Design Mathematically designed to produce exact plate and screen voltages. Primary (Input) The input is designed for a 7.6K Ohms impedance source. Secondary (Output) The output is designed for a 4 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design Mathematically designed to produce exact plate and screen voltages. Primary (Input) The input is designed for a 7.6K Ohms impedance source. Secondary (Output) The output is designed for a 4 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Class X Transformers - XPP25-4-7.6K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Class X Transformers
XPP25-4-7.6K
Class X Transformers XPP25-4-7.6K
Design Mathematically designed to produce exact plate and screen voltages. Primary (Input) The input is designed for a 7.6K Ohms impedance source. Secondary (Output) The output is designed for a 4 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
Mathematically designed to produce exact plate and screen voltages.

Primary (Input)
The input is designed for a 7.6K Ohms impedance source.

Secondary (Output)
The output is designed for a 4 Ohms speaker impedance.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.187" (3/16") quick disconnects.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number XPP25-4-7.6K
Product Name Class X Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HPH4-0075 HPH4-0075LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1176059 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details