EDCOR Electronics Corporation Audio Matchers WSM7060

Description
High Quality Sound The WSM7000 series audio distribution transformers are designed to match 25V or 70V to 25V or 70V speaker distribution systems. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The output is designed for a 25V or 70V speaker distribution line. Secondary (Output) The output is designed for a 25V or 70V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
High Quality Sound The WSM7000 series audio distribution transformers are designed to match 25V or 70V to 25V or 70V speaker distribution systems. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The output is designed for a 25V or 70V speaker distribution line. Secondary (Output) The output is designed for a 25V or 70V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - WSM7060 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
WSM7060
Audio Matchers WSM7060
High Quality Sound The WSM7000 series audio distribution transformers are designed to match 25V or 70V to 25V or 70V speaker distribution systems. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The output is designed for a 25V or 70V speaker distribution line. Secondary (Output) The output is designed for a 25V or 70V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

High Quality Sound
The WSM7000 series audio distribution transformers are designed to match 25V or 70V to 25V or 70V speaker distribution systems.

Continuous Use Design
Each unit is designed to operate continuously.

Primary (Input)
The output is designed for a 25V or 70V speaker distribution line.

Secondary (Output)
The output is designed for a 25V or 70V speaker distribution line.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.187" (3/16") quick disconnects.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number WSM7060
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details