EDCOR Electronics Corporation Audio Matchers WSM600/15K

Description
Design Mathematically designed to produce a turns ratio of 1:5 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 15K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design Mathematically designed to produce a turns ratio of 1:5 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 15K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - WSM600/15K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
WSM600/15K
Audio Matchers WSM600/15K
Design Mathematically designed to produce a turns ratio of 1:5 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 15K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
Mathematically designed to produce a turns ratio of 1:5 for line level signals.

Primary (Input)
Designed for a balanced or unbalanced 600 Ohms line level signal.

Secondary (Output)
Designed for a balanced or unbalanced 15K Ohms line level signal.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.187" (3/16") quick disconnects.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number WSM600/15K
Product Name Audio Matchers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A13-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 2000 VA
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details