EDCOR Electronics Corporation Audio Distribution Transformers WS600-140

Description
High Quality Sound The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 140V speaker distribution line. Secondary (Output) The output is designed for a 4 or 8 Ohms speaker. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.25" (1/4") quick disconnects. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.
Description
High Quality Sound The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 140V speaker distribution line. Secondary (Output) The output is designed for a 4 or 8 Ohms speaker. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.25" (1/4") quick disconnects. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Distribution Transformers - WS600-140 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Distribution Transformers
WS600-140
Audio Distribution Transformers WS600-140
High Quality Sound The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 140V speaker distribution line. Secondary (Output) The output is designed for a 4 or 8 Ohms speaker. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.25" (1/4") quick disconnects. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

High Quality Sound
The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system.

Continuous Use Design
Each unit is designed to operate continuously.

Primary (Input)
The input is designed for a 140V speaker distribution line.

Secondary (Output)
The output is designed for a 4 or 8 Ohms speaker.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.25" (1/4") quick disconnects.

Mounting
This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number WS600-140
Product Name Audio Distribution Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details