EDCOR Electronics Corporation Audio Distribution Transformers WA15-4-140

Description
High Quality Sound The WA series audio distribution transformers are designed for the amplifier output side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 4 Ohms amplifier output. Secondary (Output) The output is designed for a 70V and 140V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
High Quality Sound The WA series audio distribution transformers are designed for the amplifier output side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 4 Ohms amplifier output. Secondary (Output) The output is designed for a 70V and 140V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Distribution Transformers - WA15-4-140 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Distribution Transformers
WA15-4-140
Audio Distribution Transformers WA15-4-140
High Quality Sound The WA series audio distribution transformers are designed for the amplifier output side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 4 Ohms amplifier output. Secondary (Output) The output is designed for a 70V and 140V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.187" (3/16") quick disconnects. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

High Quality Sound
The WA series audio distribution transformers are designed for the amplifier output side of a voltage speaker distribution system.

Continuous Use Design
Each unit is designed to operate continuously.

Primary (Input)
The input is designed for a 4 Ohms amplifier output.

Secondary (Output)
The output is designed for a 70V and 140V speaker distribution line.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.187" (3/16") quick disconnects.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number WA15-4-140
Product Name Audio Distribution Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1740052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details