EDCOR Electronics Corporation Tinker Box TBPWR-MV1-100

Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 100V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 100V (50-40-30-20-10-0 0-10-20-30-40-50) at 3A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.
Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 100V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 100V (50-40-30-20-10-0 0-10-20-30-40-50) at 3A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Suppliers

Company
Product
Description
Supplier Links
Tinker Box TBPWR-MV1-100
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 100V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 100V (50-40-30-20-10-0 0-10-20-30-40-50) at 3A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Design
Mathematically designed to produce the specified voltage(s) when loaded.

Primary (Input)
Designed for 100V, 50/60Hz.

Secondary (Output)
This transformer has multiple voltage windings, 100V (50-40-30-20-10-0 0-10-20-30-40-50) at 3A center tapped.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Molex two-screw terminal strips.

Mounting
This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TBPWR-MV1-100
Product Name Tinker Box
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F16-400 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details