EDCOR Electronics Corporation Tinker Box TBPWR-HV1-240

Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 240V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 600V (300-275-250-225-200 -0 0-200-225-250-275-30 0) at 400mA with a center tap. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.
Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 240V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 600V (300-275-250-225-200 -0 0-200-225-250-275-30 0) at 400mA with a center tap. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Suppliers

Company
Product
Description
Supplier Links
Tinker Box TBPWR-HV1-240
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 240V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 600V (300-275-250-225-200 -0 0-200-225-250-275-30 0) at 400mA with a center tap. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Design
Mathematically designed to produce the specified voltage(s) when loaded.

Primary (Input)
Designed for 240V, 50/60Hz.

Secondary (Output)
This transformer has multiple voltage windings, 600V (300-275-250-225-200-0 0-200-225-250-275-300) at 400mA with a center tap.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Molex two-screw terminal strips.

Mounting
This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TBPWR-HV1-240
Product Name Tinker Box
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details