EDCOR Electronics Corporation Tinker Box TBPWR-HV1-100

Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 100V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 600V (300-275-250-225-200 -0 0-200-225-250-275-30 0) at 400mA with a center tap. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.
Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 100V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 600V (300-275-250-225-200 -0 0-200-225-250-275-30 0) at 400mA with a center tap. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Suppliers

Company
Product
Description
Supplier Links
Tinker Box TBPWR-HV1-100
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 100V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 600V (300-275-250-225-200 -0 0-200-225-250-275-30 0) at 400mA with a center tap. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Design
Mathematically designed to produce the specified voltage(s) when loaded.

Primary (Input)
Designed for 100V, 50/60Hz.

Secondary (Output)
This transformer has multiple voltage windings, 600V (300-275-250-225-200-0 0-200-225-250-275-300) at 400mA with a center tap.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Molex two-screw terminal strips.

Mounting
This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TBPWR-HV1-100
Product Name Tinker Box
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

112 Ohm Primary DC Resistance J Series Audio Transformer - A-78J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details