EDCOR Electronics Corporation Tinker Box TBPWR-CV1-240

Description
Design Mathematically designed to match and produce the specified voltage(s) when loaded. Primary (Input) Designed for 240V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 240V, 230V and 220V at 1.5A and 120V, 117V, 115V and 100V at 3A. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.
Description
Design Mathematically designed to match and produce the specified voltage(s) when loaded. Primary (Input) Designed for 240V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 240V, 230V and 220V at 1.5A and 120V, 117V, 115V and 100V at 3A. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Suppliers

Company
Product
Description
Supplier Links
Tinker Box TBPWR-CV1-240
Design Mathematically designed to match and produce the specified voltage(s) when loaded. Primary (Input) Designed for 240V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 240V, 230V and 220V at 1.5A and 120V, 117V, 115V and 100V at 3A. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Molex two-screw terminal strips. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Design
Mathematically designed to match and produce the specified voltage(s) when loaded.

Primary (Input)
Designed for 240V, 50/60Hz.

Secondary (Output)
This transformer has multiple voltage windings, 240V, 230V and 220V at 1.5A and 120V, 117V, 115V and 100V at 3A.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Molex two-screw terminal strips.

Mounting
This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TBPWR-CV1-240
Product Name Tinker Box
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-AXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details