EDCOR Electronics Corporation Project Packages PM-100

Description
The "Engineer's Amplifier" A distortion canceling push-pull amp using cheap TV tubes designed by Pete Millett. For more information, schematics and circuit boards see Pete Millett's DIY Audio pages on the "Engineer's Amplifier". Circuit boards for this project can be found on Pete Millett's ebay store. Power Transformer The XPWR139-120/240 power transformer was specially designed and built for this amplifier. It is a 120V or 240V, 50/60Hz. line to 560V and 100V (280-50-0-50-280) at 200mA center tapped and 6.3V (3.15-0-3.15) at 6A center tapped. Audio Output Transformers There are two CXPP25-MS-8K, 25W, push-pull tube output transformer for 8K Ohms to 4, 8 and 16 Ohms. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire for the XPWR139-120/240 and UL1015, 20 ga. lead wire for the CXPP25-MS-8K. Mounting These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.
Description
The "Engineer's Amplifier" A distortion canceling push-pull amp using cheap TV tubes designed by Pete Millett. For more information, schematics and circuit boards see Pete Millett's DIY Audio pages on the "Engineer's Amplifier". Circuit boards for this project can be found on Pete Millett's ebay store. Power Transformer The XPWR139-120/240 power transformer was specially designed and built for this amplifier. It is a 120V or 240V, 50/60Hz. line to 560V and 100V (280-50-0-50-280) at 200mA center tapped and 6.3V (3.15-0-3.15) at 6A center tapped. Audio Output Transformers There are two CXPP25-MS-8K, 25W, push-pull tube output transformer for 8K Ohms to 4, 8 and 16 Ohms. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire for the XPWR139-120/240 and UL1015, 20 ga. lead wire for the CXPP25-MS-8K. Mounting These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Suppliers

Company
Product
Description
Supplier Links
Project Packages - PM-100 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Project Packages
PM-100
Project Packages PM-100
The "Engineer's Amplifier" A distortion canceling push-pull amp using cheap TV tubes designed by Pete Millett. For more information, schematics and circuit boards see Pete Millett's DIY Audio pages on the "Engineer's Amplifier". Circuit boards for this project can be found on Pete Millett's ebay store. Power Transformer The XPWR139-120/240 power transformer was specially designed and built for this amplifier. It is a 120V or 240V, 50/60Hz. line to 560V and 100V (280-50-0-50-280) at 200mA center tapped and 6.3V (3.15-0-3.15) at 6A center tapped. Audio Output Transformers There are two CXPP25-MS-8K, 25W, push-pull tube output transformer for 8K Ohms to 4, 8 and 16 Ohms. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire for the XPWR139-120/240 and UL1015, 20 ga. lead wire for the CXPP25-MS-8K. Mounting These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

The "Engineer's Amplifier"
A distortion canceling push-pull amp using cheap TV tubes designed by Pete Millett. For more information, schematics and circuit boards see Pete Millett's DIY Audio pages on the "Engineer's Amplifier". Circuit boards for this project can be found on Pete Millett's ebay store.

Power Transformer
The XPWR139-120/240 power transformer was specially designed and built for this amplifier. It is a 120V or 240V, 50/60Hz. line to 560V and 100V (280-50-0-50-280) at 200mA center tapped and 6.3V (3.15-0-3.15) at 6A center tapped.

Audio Output Transformers
There are two CXPP25-MS-8K, 25W, push-pull tube output transformer for 8K Ohms to 4, 8 and 16 Ohms.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are UL1015, 18 ga. lead wire for the XPWR139-120/240 and UL1015, 20 ga. lead wire for the CXPP25-MS-8K.

Mounting
These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number PM-100
Product Name Project Packages
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TCM4-1W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers