EDCOR Electronics Corporation Class X Transformers LVP12.6-1.25-115

Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 115V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.25A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 20 ga. lead wire. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 115V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.25A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 20 ga. lead wire. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Class X Transformers - LVP12.6-1.25-115 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Class X Transformers
LVP12.6-1.25-115
Class X Transformers LVP12.6-1.25-115
Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 115V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.25A center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 20 ga. lead wire. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
Mathematically designed to produce the specified voltage(s) when loaded.

Primary (Input)
Designed for 115V, 60Hz.

Secondary (Output)
This transformer has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.25A center tapped.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are UL1015, 20 ga. lead wire.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number LVP12.6-1.25-115
Product Name Class X Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Transformers - 1235700 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E6 Hz
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers