EDCOR Electronics Corporation Class X Transformers GXSE10-8-10K

Description
Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 10K Ohms impedance source. Secondary (Output) The output is designed for a 8 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 20 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.
Description
Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 10K Ohms impedance source. Secondary (Output) The output is designed for a 8 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 20 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Suppliers

Company
Product
Description
Supplier Links
Class X Transformers - GXSE10-8-10K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Class X Transformers
GXSE10-8-10K
Class X Transformers GXSE10-8-10K
Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 10K Ohms impedance source. Secondary (Output) The output is designed for a 8 Ohms speaker impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 20 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Design
Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current.

Primary (Input)
The input is designed for a 10K Ohms impedance source.

Secondary (Output)
The output is designed for a 8 Ohms speaker impedance.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are UL1015, 20 ga. lead wire.

Mounting
This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number GXSE10-8-10K
Product Name Class X Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-070L CST2-070LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details