EDCOR Electronics Corporation Audio Distribution Transformers EZ60-25-8

Description
High Quality Sound The EZ series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 25V speaker distribution line. Secondary (Output) The output is designed for a 8 Ohms speaker. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
High Quality Sound The EZ series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 25V speaker distribution line. Secondary (Output) The output is designed for a 8 Ohms speaker. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Distribution Transformers - EZ60-25-8 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Distribution Transformers
EZ60-25-8
Audio Distribution Transformers EZ60-25-8
High Quality Sound The EZ series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 25V speaker distribution line. Secondary (Output) The output is designed for a 8 Ohms speaker. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

High Quality Sound
The EZ series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system.

Continuous Use Design
Each unit is designed to operate continuously.

Primary (Input)
The input is designed for a 25V speaker distribution line.

Secondary (Output)
The output is designed for a 8 Ohms speaker.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Eurostyle connectors.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number EZ60-25-8
Product Name Audio Distribution Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Transformers - Chokes & Reactors - 155B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details