EDCOR Electronics Corporation Audio Matchers EX-102

Description
Design The EX-102 is a multi ratio auto matching transformer. It can be used as a step up or step down matching transformer. Input/Output The input impedance is a reflective ratio of the output impedance that is used. Maximum input is 3.0Vrms. The load will determine losses at different taps. All voltage and turns are a 1:1 ratio per section. Terminals 11 and 12 are tied together for your ease of common termination. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design The EX-102 is a multi ratio auto matching transformer. It can be used as a step up or step down matching transformer. Input/Output The input impedance is a reflective ratio of the output impedance that is used. Maximum input is 3.0Vrms. The load will determine losses at different taps. All voltage and turns are a 1:1 ratio per section. Terminals 11 and 12 are tied together for your ease of common termination. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - EX-102 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
EX-102
Audio Matchers EX-102
Design The EX-102 is a multi ratio auto matching transformer. It can be used as a step up or step down matching transformer. Input/Output The input impedance is a reflective ratio of the output impedance that is used. Maximum input is 3.0Vrms. The load will determine losses at different taps. All voltage and turns are a 1:1 ratio per section. Terminals 11 and 12 are tied together for your ease of common termination. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
The EX-102 is a multi ratio auto matching transformer. It can be used as a step up or step down matching transformer.

Input/Output
The input impedance is a reflective ratio of the output impedance that is used.
Maximum input is 3.0Vrms. The load will determine losses at different taps. All voltage and turns are a 1:1 ratio per section. Terminals 11 and 12 are tied together for your ease of common termination.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Eurostyle connectors.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number EX-102
Product Name Audio Matchers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1537K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details