EDCOR Electronics Corporation Audio Matchers EX-101

Description
Design The EX-101 is a multi ratio isolated matching transformer. It can be used as a step up or step down matching transformer. This EX-101 is bidirectional. Primary/Secondary (Input/Output) The input impedance is a reflective ratio of the output impedance that is used. Maximum balanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 3.5Vrms on pins 1 and 2. Maximum unbalanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 2.0Vrms on pins 11 and 12. Maximum unbalanced input is 3.5Vrms on pins 10 and 12. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Design The EX-101 is a multi ratio isolated matching transformer. It can be used as a step up or step down matching transformer. This EX-101 is bidirectional. Primary/Secondary (Input/Output) The input impedance is a reflective ratio of the output impedance that is used. Maximum balanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 3.5Vrms on pins 1 and 2. Maximum unbalanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 2.0Vrms on pins 11 and 12. Maximum unbalanced input is 3.5Vrms on pins 10 and 12. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - EX-101 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
EX-101
Audio Matchers EX-101
Design The EX-101 is a multi ratio isolated matching transformer. It can be used as a step up or step down matching transformer. This EX-101 is bidirectional. Primary/Secondary (Input/Output) The input impedance is a reflective ratio of the output impedance that is used. Maximum balanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 3.5Vrms on pins 1 and 2. Maximum unbalanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 2.0Vrms on pins 11 and 12. Maximum unbalanced input is 3.5Vrms on pins 10 and 12. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Design
The EX-101 is a multi ratio isolated matching transformer. It can be used as a step up or step down matching transformer. This EX-101 is bidirectional.

Primary/Secondary (Input/Output)
The input impedance is a reflective ratio of the output impedance that is used.
Maximum balanced input is 7.0Vrms on pins 1 and 3.
Maximum unbalanced input is 3.5Vrms on pins 1 and 2.
Maximum unbalanced input is 7.0Vrms on pins 1 and 3.
Maximum unbalanced input is 2.0Vrms on pins 11 and 12.
Maximum unbalanced input is 3.5Vrms on pins 10 and 12.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Eurostyle connectors.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number EX-101
Product Name Audio Matchers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details