EDCOR Electronics Corporation Audio Distribution Transformers EA200

Description
The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications. Bidirectional Design The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker distribution system. Because they are bidirectional they can be used in either direction. Continuous Use Design Each unit is designed to operate continuously. Primary The primary is designed for a 4 or 8 Ohms speaker. Secondary The secondary is designed for a 70V or 100V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.25" (1/4") quick disconnects. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.
Description
The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications. Bidirectional Design The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker distribution system. Because they are bidirectional they can be used in either direction. Continuous Use Design Each unit is designed to operate continuously. Primary The primary is designed for a 4 or 8 Ohms speaker. Secondary The secondary is designed for a 70V or 100V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.25" (1/4") quick disconnects. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Suppliers

Company
Product
Description
Supplier Links
Audio Distribution Transformers - EA200 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Distribution Transformers
EA200
Audio Distribution Transformers EA200
The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications. Bidirectional Design The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker distribution system. Because they are bidirectional they can be used in either direction. Continuous Use Design Each unit is designed to operate continuously. Primary The primary is designed for a 4 or 8 Ohms speaker. Secondary The secondary is designed for a 70V or 100V speaker distribution line. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are 0.25" (1/4") quick disconnects. Mounting This unit comes with zinc plated steel brackets for mounting with the use of four screws.

The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications.

Bidirectional Design
The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker distribution system. Because they are bidirectional they can be used in either direction.

Continuous Use Design
Each unit is designed to operate continuously.

Primary
The primary is designed for a 4 or 8 Ohms speaker.

Secondary
The secondary is designed for a 70V or 100V speaker distribution line.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are 0.25" (1/4") quick disconnects.

Mounting
This unit comes with zinc plated steel brackets for mounting with the use of four screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number EA200
Product Name Audio Distribution Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details