37 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS
37 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DC, 37POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:37Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SDF-V37-113L051 | 37-SDF-V37-113L051-ND | 76AH6980 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D Sub Conn, Plug, Dc, 37Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |