25 Position D-Sub Plug, Male Pins Connector
Win Source Part Number: 1340708-SDF-V25-113L
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: NANOOK
Number of Positions: 25
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Brass
Connector Style: D-Sub
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 36
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: SDF-V25
25 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS
D SUB CONN, PLUG, DB, 25POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:25Contacts;
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-SDF-V25-113L051-ND | 1340708-SDF-V25-113L051 | SDF-V25-113L051 | 76AH6976 |
| Product Name | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D Sub Conn, Plug, Db, 25Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps | 5.0 amps |