25 Position D-Sub Plug, Male Pins Connector
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
D SUB CONN, PLUG, DB, 25POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:25Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-SDF-V25-113L011-ND | SDF-V25-113L011 | 76AH6975 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O D-Sub & D-Ribbon Contacts, Solder | D Sub Conn, Plug, Db, 25Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |