NorComp D-Sub Connector Assemblies SDF-V15-113L051

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-V15-113L051-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-V15-113L051-ND
D-Sub Connector Assemblies 37-SDF-V15-113L051-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - SDF-V15-113L051 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDF-V15-113L051
Connectors I/O - D-Sub & D-Ribbon SDF-V15-113L051
15 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS

15 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp - 76AH6972 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp
76AH6972
D Sub Conn, Plug, Da, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp 76AH6972
D SUB CONN, PLUG, DA, 15POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 37-SDF-V15-113L051-ND SDF-V15-113L051 76AH6972
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Plug, Da, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data