NorComp Connectors I/O - D-Sub & D-Ribbon SDF-V09-213L051

Description
9 PIN VERT SOLDER FEMALE,FLASH 4-40 THREADED BOARDLOCKS
Request a Quote Datasheet
Description
9 PIN VERT SOLDER FEMALE,FLASH 4-40 THREADED BOARDLOCKS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - SDF-V09-213L051 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDF-V09-213L051
Connectors I/O - D-Sub & D-Ribbon SDF-V09-213L051
9 PIN VERT SOLDER FEMALE,FLASH 4-40 THREADED BOARDLOCKS

9 PIN VERT SOLDER FEMALE,FLASH 4-40 THREADED BOARDLOCKS

Buy Now
D-Sub Connector Assemblies - 37-SDF-V09-213L051-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-V09-213L051-ND
D-Sub Connector Assemblies 37-SDF-V09-213L051-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp - 76AH6970 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp
76AH6970
D Sub Conn, Rcpt, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp 76AH6970
D SUB CONN, RCPT, DE, 9POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number SDF-V09-213L051 37-SDF-V09-213L051-ND 76AH6970
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26673-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details