NorComp D-Sub Connector Assemblies SDF-S37-103L012

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-S37-103L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S37-103L012-ND
D-Sub Connector Assemblies 37-SDF-S37-103L012-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 82AH4024 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
82AH4024
D Sub Conn, Plug, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 82AH4024
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-SDF-S37-103L012-ND 82AH4024
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details