NorComp D-Sub Connector Assemblies SDF-S25-203L012

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-S25-203L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S25-203L012-ND
D-Sub Connector Assemblies 37-SDF-S25-203L012-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 82AH4023 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
82AH4023
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 82AH4023
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-SDF-S25-203L012-ND 82AH4023
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products