NorComp Connectors I/O - D-Sub & D-Ribbon SDF-S25-203L011

Description
25 PIN SOLDER CUP FEMALE,FLASH 4-40 INTERNAL THREADS
Request a Quote Datasheet
Description
25 PIN SOLDER CUP FEMALE,FLASH 4-40 INTERNAL THREADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - SDF-S25-203L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDF-S25-203L011
Connectors I/O - D-Sub & D-Ribbon SDF-S25-203L011
25 PIN SOLDER CUP FEMALE,FLASH 4-40 INTERNAL THREADS

25 PIN SOLDER CUP FEMALE,FLASH 4-40 INTERNAL THREADS

Buy Now
D-Sub Connector Assemblies - 37-SDF-S25-203L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S25-203L011-ND
D-Sub Connector Assemblies 37-SDF-S25-203L011-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 76AH6964 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
76AH6964
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 76AH6964
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDF-S25-203L011 37-SDF-S25-203L011-ND 76AH6964
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details