NorComp D-Sub Connector Assemblies SDF-S15-203L012

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-S15-203L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S15-203L012-ND
D-Sub Connector Assemblies 37-SDF-S15-203L012-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 82AH4021 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
82AH4021
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 82AH4021
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-SDF-S15-203L012-ND 82AH4021
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details