NorComp D-Sub Connector Assemblies SDF-S15-103L011

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-S15-103L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S15-103L011-ND
D-Sub Connector Assemblies 37-SDF-S15-103L011-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - SDF-S15-103L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
SDF-S15-103L011
Connectors I/O D-Sub & D-Ribbon Contacts, Solder SDF-S15-103L011
Connectors I/O D-Sub & D-Ribbon Contacts, Solder

Connectors I/O D-Sub & D-Ribbon Contacts, Solder

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 76AH6961 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
76AH6961
D Sub Conn, Plug, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 76AH6961
D SUB CONN, PLUG, DA, 15POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-SDF-S15-103L011-ND SDF-S15-103L011 76AH6961
Product Name D-Sub Connector Assemblies Connectors I/O D-Sub & D-Ribbon Contacts, Solder D Sub Conn, Plug, Da, 15Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
D Sub Connectors - 138017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details