NorComp D-Sub Connector Assemblies SDF-S09-203L011

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-S09-203L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S09-203L011-ND
D-Sub Connector Assemblies 37-SDF-S09-203L011-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - SDF-S09-203L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDF-S09-203L011
Connectors I/O - D-Sub & D-Ribbon SDF-S09-203L011
9 PIN SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS

9 PIN SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 76AH6960 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
76AH6960
D Sub Conn, Rcpt, De, 9Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 76AH6960
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-SDF-S09-203L011-ND SDF-S09-203L011 76AH6960
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Rcpt, De, 9Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details