37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, R/A RCPT, DC, 37POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:37Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-SDF-R37-213L012-ND | 82AH4016 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, R/a Rcpt, Dc, 37Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |