37 Position D-Sub Plug, Male Pins Connector
Connectors I/O - D-Sub & D-Ribbon
D SUB CONN, R/A PLUG, DC, 37POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:37Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-SDF-R37-113L011-ND | SDF-R37-113L011 | 76AH6955 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D Sub Conn, R/a Plug, Dc, 37Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |