Win Source Part Number: 1198851-SDF-R25-213L
Category: Connectors, Interconnects>D-Sub Connectors
Series: NANOOK
Number of Positions: 25
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Brass
Connector Style: D-Sub
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 36
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Other Names: 37-SDF-R25-213L011
Base Product Number: SDF-R25
25 Position D-Sub Receptacle, Female Sockets Connector
25 PIN R/A SOLDER FEMALE,FLASH 4-40 INTERNAL THREADS
D SUB CONN, R/A RCPT, DB, 25POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:25Contacts;
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1198851-SDF-R25-213L011 | 37-SDF-R25-213L011-ND | SDF-R25-213L011 | 76AH6953 |
| Product Name | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D Sub Conn, R/a Rcpt, Db, 25Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Termination | Solder | Solder | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 5.0 amps |