15 Position D-Sub Receptacle, Female Sockets Connector
15 PIN R/A SOLDER FEMALE,FLASH 4-40 THREADED BKT.BOARDLOCKS
D SUB CONN, R/A RCPT, DA, 15POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:15Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-SDF-R15-213L461-ND | SDF-R15-213L461 | 76AH6950 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D Sub Conn, R/a Rcpt, Da, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle |