15 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS
15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, R/A PLUG, DA, 15POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SDF-R15-113L461 | 37-SDF-R15-113L461-ND | 76AH6948 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D Sub Conn, R/a Plug, Da, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |