NorComp D-Sub Connector Assemblies SDF-R09-113L012

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-SDF-R09-113L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-R09-113L012-ND
D-Sub Connector Assemblies 37-SDF-R09-113L012-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, R/a Plug, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp - 82AH4002 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp
82AH4002
D Sub Conn, R/a Plug, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp 82AH4002
D SUB CONN, R/A PLUG, DE, 9POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DE, 9POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-SDF-R09-113L012-ND 82AH4002
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Plug, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Electronic Connector - 392-1287-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
5 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A28400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details