9 PIN R/A SOLDER MALE, FLASH 4-40 INTERNAL THREADS
9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, R/A PLUG, DE, 9POS, SOLDER, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SDF-R09-113L011 | 37-SDF-R09-113L011-ND | 76AH6943 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D Sub Conn, R/a Plug, De, 9Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |