NorComp Between Series Adapters RJADK25S7080821

Description
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK25S7080821-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK25S7080821-ND
Between Series Adapters RJADK25S7080821-ND
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45)

Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45)

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp - 39Y8976 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
39Y8976
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp 39Y8976
MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Receptacle RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK25S7080821-ND 39Y8976
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details