NorComp Between Series Adapters RJADK25S7080811

Description
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK25S7080811-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK25S7080811-ND
Between Series Adapters RJADK25S7080811-ND
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black

Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp - 39Y8975 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
39Y8975
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp 39Y8975
MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Receptacle RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK25S7080811-ND 39Y8975
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers